Swissbit, a European provider of storage solutions, is proud to announce its first-ever participation in Supercomputing 2024 (SC24), taking place November 17 through November 22 in Atlanta, Georgia. As a major international conference dedicated to high-performance computing, networking, storage and analysis, SC24 provides an ideal platform for Swissbit to present its latest innovations in storage technology.
Attendees can visit Swissbit at booth 617, where the company will be highlighting its state-of-the-art PCIe solutions, including the PCIe Gen5 D2200 series and the N3000 series.
Swissbit's decision to join the premier event for the high-performance computing community underscores its commitment to driving innovation in the field of data storage.
D2200 series: Unmatched efficiency and performance
The D2200 series, Swissbit's first PCIe Gen5 SSD, combines speed and energy efficiency for enterprise servers and edge data centers. With sequential read speeds of up to 14 GB/s and write speeds of up to 10 GB/s, the D2200 delivers impressive performance while maintaining a read efficiency of 970 MB/s per watt. This energy-saving design reduces server heat by up to 20° C (36° F), lowering cooling costs. The D2200 supports NVMe 2.0, OCP 2.0 and PCIe Gen4 for future compatibility and is available in U.2 and E1.S form factors with capacities of 8 TB and 16 TB. Offering up to 2.6 million read IOPS and comprehensive data security features like AES256 encryption and TCG Opal 2.0, the D2200 is ideal for latency-sensitive applications.
N3000 series: Optimized for consistent performance and high endurance
Source: Swissbit
The N3000 series provides dependable storage with its PCIe Gen4 architecture, making it particularly suitable for networking systems such as routers or switches and edge servers. Built with a DRAM-based controller, the series ensures consistent performance through advanced temperature and power management, making it suitable for edge servers and networking devices. Available in M.2 form factors, it offers capacities from 240 GB to 4 TB for TLC, and up to 320 GB for high-endurance pSLC models. Swissbit’s powersafe PLP technology safeguards data during power failures, while security features like AES256 encryption, TCG Opal 2.0, and Crypto-Erase ensure data integrity, meeting the needs of applications requiring reliable, secure storage.
Visit Swissbit at booth 617 during SC24 to learn more about its innovative PCIe solutions and to experience firsthand the company’s latest advances in storage technology.