Discrete and Process Automation

Swissbit at embedded world 2025

27 February 2025

Swissbit continues to develop and expand its portfolio of server and industrial storage solutions. At embedded world 2025 in Nuremberg, Germany (March 11 to March 13, Hall 1, Booth 1-510), the company will present high-performance PCIe solid state drives (SSDs) for network, telecommunications and edge server applications as well as robust industrial storage solutions for automation and robotics. Highlights include the PCIe Gen4 SSD A1200, an eight-channel SSD that combines consistently high performance with low latency and maximum data integrity, and the new e.MMC M1100, which will be presented for the first time in Nuremberg. Another focus is on embedded security, led by the Security Upgrade Kit to Security Level 2 with a microSD card for data protection and secure access control.

PCIe Gen4 SSD A1200: Powerful, efficient, reliable

The A1200 combines consistently high performance with low latency and maximum data integrity. Thanks to its TLC Direct firmware architecture, it is optimized for sustained write loads and ensures consistent,Source: SwissbitSource: Swissbit reliable performance at the highest level. An eight-channel DRAM-based controller delivers true PCIe Gen4 speed with minimal latency. The A1200 is available in M.2-2280 format and is available with or without a heat sink. With storage capacities ranging from 480 GB to 1.92 TB and an operating temperature range of 0° C to 70° C, it is ideal for server applications, high-end industrial applications, and as a reliable data center boot drive. The product line is complemented by the A1000, which features the same technological structure but is designed for an extended temperature range from -25° C to 85° C.

Premiere at embedded world: e.MMC M1100

With the e.MMC M1100, Swissbit is expanding its industrial storage portfolio with a compact and efficient solution for applications with low storage requirements. The 153-ball e.MMC 5.1 uses MLC NAND technology and offers a capacity of 8 GB, optimized for long-lasting industrial applications. Thanks to integrated power fail protection, optimized firmware and effective read-disturb management, the M1100 sets new standards in reliability and performance. The standard M1100 is designed for the industrial temperature range of -40° C to 85° C. To meet the requirements of demanding automotive environments, a special version is available for the extended temperature range of -40° C to 105° C.

Source: SwissbitSource: Swissbit

Security for retrofitting: the Security Upgrade Kit

With the Security Upgrade Kit, Swissbit offers a user-friendly and powerful solution for protecting embedded systems and meeting cyber-security requirements. The kit consists of a robust industrial-grade microSD card as well as complementary software, tools and documentation. It combines hardware-based access control with real-time AES-256 data encryption and enables the customization of protection profiles. Typical applications include protecting sensitive data from unauthorized access and ensuring system integrity through secure boot. Thanks to the microSD form factor, the Security Upgrade Kit can be used to retrofit existing systems.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement