ROHM and Telechips have been engaged in technical exchanges since 2021, fostering a close collaborative relationship from the early stages of SoC chip design. As a first step in achieving this goal, ROHM’s power supply solutions have been integrated into Telechips’ power supply reference designs. These solutions support diverse model development by combining sub-PMICs and driver and metal-oxide semiconductor field-effect transistor module (DrMOS) with the main PMIC for SoCs.
Source: ROHM
For infotainment applications, the Dolphin3 application processor (AP) power reference design includes the BD96801Qxx-C main PMIC for SoCs. Similarly, the Dolphin5 AP power reference design developed for next-generation digital cockpits combines the BD96805Qxx-C and BD96811Fxx-C main PMICs for SoC with the BD96806Qxx-C sub-PMIC for SoC, improving overall system efficiency and reliability.
Modern cockpits are equipped with multiple displays, such as instrument clusters and infotainment systems, with each automotive application becoming increasingly multifunctional. As the processing power required for automotive SoCs increases, power ICs like PMICs must be able to support high currents while maintaining high efficiency. At the same time, manufacturers require flexible solutions that can accommodate different vehicle types and model variations with minimal circuit modifications. ROHM SoC PMICs address these challenges with high efficiency operation and internal memory (One Time Programmable ROM) that allows for custom output voltage settings and sequence control, enabling compatibility with large currents when paired with a sub-PMIC or DrMOS.