Industrial Electronics

Radar-level transmitters for use with liquids and solids

23 December 2024

New radar level transmitters from KROHNE are designed to meet the demands of various industrial and municipal applications, providing accurate and dependable level measurement solutions.

The OPTIWAVE 1520 is a basic yet highly effective radar level transmitter, ideal for a wide range of standard applications with liquids and solids. Its compact and robust 80 GHz radar with a flush-mounted polyvinylidene difluoride (PVDF) lens antenna ensures cost-effective non-contact level measurement in tanks, water and wastewater basins, pumping stations and small granular silos. With a measuring range ofSource: KROHNESource: KROHNE up to 10 m (32.8 feet) and high resistance to harsh environmental conditions (IP68 rating), it is perfect for outdoor applications.

The 1520 features user-friendly commissioning via Bluetooth using the OPTICHECK Level Mobile app or HART with the OPTICHECK DTM. It excels in challenging conditions with its narrow beam angle, virtually no dead zone and high dynamic range, ensuring reliable readings even with condensation or moving surfaces.

The OPTIWAVE 1540 offers advanced capabilities for more demanding applications. This radar level transmitter is designed for liquid chemicals, solids and open channel flow with high accuracy requirements. Its measuring range extends up to 15 m (49.2 ft), and it features a similar robust and compact design with an 80 GHz radar and PVDF lens antenna. The 1540 is also IP68 rated, ensuring durability in harsh conditions. It is particularly suited for applications such as intermediate bulk containers, chemical tanks, water and wastewater systems, and granular silos. The 1540 also includes totalizer functionality for volume and flow rate monitoring, making it ideal for open channel applications and flood warning systems.

Both models feature OPTICHECK technology for enhanced device diagnostics, on-site verification and continuous self-checking without process interruption. They offer user-friendly installation and setup, ensuring quick and easy commissioning regardless of tank size, material or geometry.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement