Electronics and Semiconductors

Safety-focused automotive gate driver board for brushless motors

25 November 2024

Toshiba Electronics Europe GmbH has partnered with MIKROE to integrate its robust TB9083FTG gate-driver IC into the Brushless 30 Click, a compact add-on board for precise and reliable control of brushless DC (BLDC) motors in automotive applications.

Toshiba’s TB9083FTG has been designed in accordance with ISO 26262 (2nd edition) and integrates nine gate drivers, including six for driving metal-oxide semiconductor field-effect transistors (MOSFETs) to control BLDC motors in the 1,000 W range or below.

Additionally, it includes three drivers for driving external MOSFETs, which can be used either for system controlSource: Toshiba Electronics Europe GmbHSource: Toshiba Electronics Europe GmbH or safety relays, thus enabling the TB9083FTG to support ASIL-D, the highest level of functional safety for automotive applications.

The TB9083FTG also incorporates a built-in charge pump, adjustable current sense amplifiers for each motor phase oscillator circuit and an SPI communication interface for configuration via a host microcontroller unit (MCU).

The Brushless 30 Click board is designed to operate from a wide range of external power supplies ranging from 4.5 V to 28 V and can deliver a peak output current of up to 10 A. It also features a comprehensive suite of error detection capabilities including undervoltage, overvoltage, over-temperature and an external MOSFET VDS detector making it ideal for demanding automotive applications such as electric power steering, powered brakes and automotive pumps where precise motor control is essential.

The device measures only 57.15 mm x 25.4 mm and is fully compatible with the mikroBUS socket. It can be used on any host system supporting the mikroBUS standard and comes with the mikroSDK open-source libraries to provide ultimate flexibility for system evaluation and customization. An innovative ClickID feature enables a host system to automatically detect and identify the Brushless 30 Click board once it has been connected.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement