Features of a new series of Ex command devices currently being launched by the steute business division Controltec include flexible and direct integration in machine and plant enclosures within Ex zones 1 and 21.
The Ex ES 97 series is based on the Ex 97 series of position switches. This series is already well established in complex application fields, most particularly explosive zones, and has dimensions to EN 50047.
The switching system of this series (slow action, 1 NC/1NO, positive break NC contact) is extremely robust
Source: steute and durable. The separate terminal compartment to ignition protection class Ex e facilitates flexible connection of cables directly inside the terminal compartment of the command device. Thanks to the compactness of the dimensions (installation diameter just 22.5 mm), the Ex command devices are easy to integrate in the surrounding structure.
The new Ex command devices are initially available in three versions: with a push button, a latching selector and a standards-compliant emergency stop button. All variants are suitable for use in Ex zones 1 and 21 (gas Ex and dust Ex). Additional actuator variants are available on request.
This Ex ES 97 series perfectly complements the steute Controltec range of command devices for explosive zones. To date, users could choose between the Ex 14 series with connecting cable and the Ex BF 80 in a robust plastic enclosure with a terminal compartment. Now a third option is also available.
Industrial Electronics
New series expands steute range of Ex command devices in compact design
01 November 2024
Powered by CR4, the Engineering Community
Discussion – 0 comments
By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Advertisement
Advertisement
Popular News
Find Free Electronics Datasheets
Advertisement