Industrial Electronics

Emergency pull-wire and belt alignment switches for extreme ambient conditions

09 June 2022

The Steute business unit "Extreme" will present an expansion — or rather doubling — of its ZS 92S/SR series at the Solids 2022 trade show in Dortmund, Germany, June 22 through June 23.

To date, these extremely robust and versatile emergency pull-wire and belt alignment switches have been packaged in a die-cast aluminum enclosure ideally suited to unfavorable ambient conditions thanks to multiple coatings (passivation, base coat, powder coat). Users can now alternatively opt for an enclosure, which is made out of top-quality duroplastic and is anti-corrosive. All screws and connecting elements are stainless steel.

The entire series features a high degree of flexibility. The ZS 92 S is available with a variety of pre-installed settings for the release lever and the unlocking mechanism. This means that the switch can be installed inSource: SteuteSource: Steute nearly every conceivable operating position, including the rear side.

Installation dimensions are compatible with other readily available emergency pull-wire and belt alignment switches, making it easy to retrofit existing (conveyor) plants with the new switches or to exchange them later. In the ZS 92 SR belt alignment switch, the switching points for advance warning and switch-off are easily adjustable in 5° steps, considerably increasing its practicality and versatility.

Users also benefit from significantly reduced release forces and paths when actuating the emergency stop function. They make the safety switch easier to operate and also mean that all the relevant international standards (regarding emergency stop devices with mechanical latching function) are reliably met.

The latest additions to the ZS 92 series with their robust plastic enclosures — whether as emergency pull-wire or belt alignment switches — are thus ideally suited to bulk conveying and handling applications.

Visit Steute at the Solids 2022: Booth J08-5.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement