Industrial Electronics

USB sink controllers from Diodes Incorporated offer versatile PD EPR solutions for battery-powered devices

15 October 2024

Diodes Incorporated has released two USB Type-C Power Delivery (PD) 3.1 extended power range (EPR) sink controllers. These can be embedded into battery-powered devices and other types of equipment using a USB Type-C socket as a power source, including routers, wireless speakers, power banks and power tools. The AP33771C and AP33772S support product designers transitioning from proprietary charging ports, legacy USB ports and barrel-jack ports to a standardized USB PD port, while also enabling them to develop smaller applications that can charge more quickly using fewer components.

The AP33771C and AP33772S control DC power requests in USB Type-C connector-equipped devices, supporting PD3.1 EPR up to 140 W and adjustable voltage supply (AVS) up to 28 V. They can outperform other competing devices that typically only support up to AVS 21 V. For maximum flexibility in systemsSource: Diodes IncorporatedSource: Diodes Incorporated without an MCU, the AP33771C offers multiple power profiles including eight resistor-settable output voltage levels and eight output current options. Alternatively, the AP33772S features an I2C communications interface for systems with a host MCU.

Both the AP33771C and AP33772S feature smart, standard built-in firmware for practical applications like LED light indication, cable voltage drop compensation and moisture detection. While no programming is required to activate this feature in the AP33771C, designers have the option of using I2C commands to configure the AP33772S. These sink controllers also feature 34 V tolerant CC pins to offer robust system protection against accidental shorts to the high-voltage VBUS. The sink controllers also help to reduce the bill of materials (BOM) by supporting NMOS FETs for input voltage delivery.

The AP33771C is available in the small-footprint W-DFN3030-14 (Type A1) (3 mm x 3 mm) package at $0.79 in 1,000 piece quantities, while the AP33772S is available in the W-QFN4040-24 (Type A1) (4 mm x 4 mm) package at $0.84 in 1,000 piece quantities.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement