Keysight Technologies, Inc. has expanded its PNA-X Vector Network Analyzer portfolio with the new NA520xA PNA-X, a highly configurable vector network analyzer (VNA) featuring four radio frequency (RF) signal sources, two internal combiners and two low-noise receivers in a single instrument that accelerates component characterization.
When validating the design of a new device, RF development engineers must ensure the design meets the
Source: Keysight Technologies, Inc. waveform and spectral characteristics outlined in the associated standard or specification. To do this, engineers must characterize the behavior of complex active components to ensure the system will perform as expected when it is deployed. However, this characterization process requires complex test setups that increase test cycle time and the potential to introduce errors into the development workflow.
The new Keysight PNA-X Vector Network Analyzer meets this challenge by simplifying complex characterization test setups with a highly configurable architecture offering four independent RF sources with pulse modulators and source filters.
Key benefits of the NA520xA PNA-X include:
- Enhanced hardware integration — Four independent integrated, high-speed, ultra-low phase noise RF signal sources eliminate the need for external sources.
- Expanded measurement versatility — Two low-noise receivers and signal combiners enable noise figure and intermodulation distortion measurements in two directions — without external switches.
- Advanced receiver architecture — Eight wideband, high dynamic range, pre-selected receivers enable faster S-parameter and spectrum analysis measurements, and high-resolution pulsed RF measurements.
- Flexible design verification setup — Precision network analysis on a wide variety of complex active devices leveraging direct receiver access and accessible front-panel loops.