Power Semiconductors

Raspberry Pi Pico 2 now stocked at Newark

14 August 2024
The Raspberry Pi Pico 2 is now available globally through Avnet's design wing Newark. Source: Raspberry Pi

The Raspberry Pi Pico 2 can now be found stocked at Newark, a division of Avnet Inc.

The single board computer is powered by Raspberry Pi’s RP2350 microcontroller along with 4MB of on-board flash memory designed for code and data storage. The device is used by both professionals creating internet of things and other devices as well as makers that are looking to use the SBC for projects.

The device has security features like OTP for boot configuration and key storage; support in ROM for stage 2 bootloader authentication using a public key fingerprint in OTP; and system infrastructure support for Arm TrustZone for Cortex-M.

Other features of the Raspberry Pi Pico 2 include:

  • Dual Arm Cortex-M33 or dual Hazard3 processors at 150 MHz
  • 520 KB on-chip SRAM
  • Software- and hardware-compatible with Raspberry Pi Pico 1
  • Drag-and-drop programming using mass storage over USB
  • Castellated module allows soldering direct to carrier boards
  • 2 × UART
  • 2 × SPI controllers
  • 2 × I2C controllers
  • 24 × PWM channels
  • 4 x ADC channels
  • 1 × USB 1.1 controller and PHY, with host and device support
  • 12 × PIO state machines
  • Open source C/C++ SDK, MicroPython support
  • Operating temperature -20° C to 85° C
  • Supported input voltage 1.8 V DC to 5.5 V DC
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement