Metrology solutions developer API announces the launch of two new innovative products: the iScanMagic composite 3D scanner and the iScanLite 3D blue laser line scanner. These state-of-the-art scanners, along with API’s iScan3D, represent one of the most complete scanning portfolios available in today’s market, providing customers with cutting-edge solutions for every level of need.
Introducing iScanMagic: Composite 3D scanner
The iScanMagic combines infrared and blue laser technologies to create highly detailed 3D models. This scanner features a built-in photogrammetry system, intelligent edge detection and contact probing
iScanMagic. Source: API capabilities.
Key features and benefits:
- High precision: Resolution of 0.010 mm for highly accurate measurements.
- Rapid scanning: Scans at speeds between 1,350,000 to 1,650,000 measurements per second.
- Dual laser technology: Infrared and blue lasers for versatile surface scanning.
- Photogrammetry integration: Enhances measurement accuracy over large areas.
- Lightweight design: Weighs just 1.19 kg, making it highly portable.
- Large scanning area: Capable of scanning areas up to 1,440 mm × 860 mm.
Introducing iScanLite: 3D blue laser line scanner
The iScanLite is designed for ultimate portability and flexibility, featuring a compact size that allows for single-handed control and measurement in narrow spaces.
Key features and benefits:
- High precision: Resolution of 0.020 mm for accurate measurements.
- Rapid scanning: Scans at speeds up to 1,250,000 measurements per second.
- Ultra-compact design: Fits in the palm of your hand for fieldwork.
- Full-metal housing: Ensures durability in demanding work environments.
- Lightweight design: Weighs just 0.57 kg for easy handling.
- One-hand operation: Ideal for scanning in narrow spaces.
A new era of 3D scanning
“Our new iScanMagic and iScanLite scanners exemplify API’s commitment to innovation and meeting the evolving needs of every industry,” said Joe Bioty, president of API. “These products provide unparalleled accuracy, speed and versatility, ensuring that our customers can achieve their measurement tasks efficiently and effectively.”
Complete with API’s iSca3D, iScanMagic and iScanLite represent the most complete scanning portfolio available today. They continue API’s mission to offer state-of-the-art scanning solutions for every application need and budget. The entire iScan series is available for demonstration and purchase immediately.