Florida-based EIZO Rugged Solutions Inc. has introduced its Condor AGX-ORIN64-HPC Sensor Open System Architecture (SOSA)-aligned 3U VPX single-board computer for compute-intensive command, control, communications, computers, cyber, intelligence, surveillance and reconnaissance (C5ISR) applications that require artificial intelligence (AI) at-the-edge processing.
Based on the NVIDIA Jetson AGX Orin system-on-module (SoM), the AGX-ORIN64-HPC’s small-form-factor computer module uses the NVIDIA Jetson AGX Orin 64GB SoM, which hosts an NVIDIA Ampere architecture GPU and a 12-core Arm Cortex-A78AE CPU.
Source: EIZO Rugged Solutions
According to the company, the module's 64 gigabytes of LPDDR5 system memory enables 205 gigabytes per second memory bandwidth shared between the internal CPU, GPU and accelerator engines.
Further, the NVIDIA Jetson AGX Orin features the NVIDIA Ampere architecture with 2048 CUDA cores and 64 tensor cores for AI-accelerated performance and includes NVIDIA deep-learning accelerators for machine learning operations.
Additionally, the Condor AGX-ORIN64-HPC single-board computer also incorporates the NVIDIA ConnectX-7 NIC, which enables high-speed data transfer of up to 100 gigabits per second and 25 gigabits per second using Gigabit Ethernet. This, along with NVIDIA GPUDirect RDMA over converged Ethernet (RoCE), allows high-speed communication between distributed sensors, RF transceivers and platforms. Meanwhile, the card supports 64 gigabytes eMMC internal storage, an M.2 2230 site for expandable storage, and features high-speed I/O such as USB 3.2, DisplayPort, and RS-232 Serial.
The Condor AGX-ORIN64-HPC's modular design supports VITA 46/65 and the SOSA technical standards slot profile 14.2.16. The product is designed to meet MIL-STD-810 requirements for temperature, shock, vibration and humidity.
For more information, visit the EIZO Rugged Solutions website.