Industrial Electronics

GRF releases new broadband pre-driver for wireless infrastructure

22 July 2024

Guerrilla RF, Inc. announces the formal release of its new GRF5112, a highly linear, broadband power amplifier that excels in delivering excellent compression performance over large fractional bandwidths of up to 40%. The GRF5112’s broad, single-tuned responses enable multicarrier base stations to simultaneously transmit across two or more cellular bands using a single radio frequency (RF) lineup.

“The GRF5112 is another example of Guerrilla RF constantly working to improve its driver amplifier offering,” said Jim Ahne, vice president of marketing at Guerrilla RF. “Building upon the GRF5115 core, thisSource: Guerrilla RF, Inc.Source: Guerrilla RF, Inc. latest iteration streamlines tuning while ensuring consistent performance across process and temperature variations. Our design team has also integrated additional tuning handles within the core to optimize linearity for specific bands and bias conditions."

The GRF5112 can be tuned to operate over select bands within the 30 MHz to 2,700 MHz frequency range. When operated at 1.8 GHz, the device delivers 17.1 dB of gain, 32.2 dBm of OP1dB compression, 40 dBm of OIP3 linearity, and a low noise figure of 1.7 dB (as measured on the device’s standard evaluation board; de-embedded NF values are approximately 0.2dB lower). Like other GRF amplifier cores, the GRF5112 features a flexible biasing architecture allowing customizable trade-offs between linearity and power consumption. Supply voltages can vary between 1.8 V and 5.25 V, although most customers will elect to use a standard 5 V supply with 212 mA of biasing current.

Packaged in a compact 3 mm x 3 mm QFN-16 package, the GRF5112 shares a pinout and matching layout with many of the company’s linear drivers and power amplifier cores.

Pricing and availability

Samples and evaluation boards are available for the GRF5112. Prices start at $1.47 (10,000-up, EXW U.S.).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement