Industrial Electronics

Guerrilla RF sampling new set of high gain drivers for 5G mMIMO applications

17 July 2023

Guerrilla RF, Inc. is now sampling the GRF5123 and GRF5124, two new high gain, high linearity driver amplifiers designed specifically for 5G massive multiple-input and multiple-output (mMIMO) transmitters. With a rated operating range of 1.8 GHz to 5 GHz, each device can cover all major mMIMO bands with separate tunes covering 1.8 GHz to 2.2 GHz, 2.3 GHz to 2.7 GHz, 3.3 GHz to 4.2 GHz and 4.4 GHz to 4.7 GHz.

“The GRF5123/4 are specialized, high-gain variants of Guerrilla RF’s popular pHEMT driver cores which areSource: Guerrilla RF, Inc.Source: Guerrilla RF, Inc. already used in 4G and 5G base station applications,” said Jim Ahne, Guerrilla RF’s VP of automotive and 5G products. “We tailored these specific devices to yield different gain levels for 64T64R or 32T32R 5G mMIMO platforms. They adhere to a common 3x3 mm QFN-16 footprint that has become the de facto standard for many existing mMIMO systems, allowing them to be easily adopted by our customer base. Unlike existing competitive solutions, these new cores support 5 V and 3.3 V supply rails; utilizing this lower voltage can lead to a 34% reduction in power consumption with approximately 2dB reductions in linearity and compression. This lower power rating can be a compelling tradeoff when considering designs typically support 32 or 64 transmit paths. In 64T64R systems, reducing the supply rail from 5 V to 3.3 V for this single core can save over 10 W of consumed power.”

When operated at 2.5 GHz with a 5 V supply and only 100 mA of current, the GRF5123 delivers 37.4 dB of gain, 22.9 dBm of OP1 dB compression, 38.6 dBm of OIP3 linearity, and a low noise figure of 1.2 dB. The GRF5124 provides 40.2 dB of gain, 23.3 dBm of OP1 dB compression, 36.3 dBm of OIP3 linearity, and a slightly higher noise figure of 1.6 dB. Using a 3.3 V supply typically reduces the gain by 1 dB and the linearity and compression performance by 2 dB.

Pricing and availability

Samples and evaluation boards are available for the GRF5123 and GRF5124. Prices start at $1.96 (10,000-up, EXW USA).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement