Aerospace

Teledyne e2v double capacity space qualified 8 GB DDR4 memory chip targets high reliability space-based applications

22 July 2024

Teledyne e2v has announced the successful space qualification of its 8 GB space DDR4 memory as part of its edge compute solutions for space. This announcement marks the conclusion of Teledyne e2v’s DDR4 initial qualification. These include all the upscreening activities (temperature cycling, construction analysis, C-SAM/confocal scanning acoustic microscopy, preconditioning, temperature-humidity-bias) and radiation tests. As demand for compact, high-density memories surge, Teledyne e2v stresses that its latest memory chip is compatible with all contemporary high-end space processing components. This long list of processors includes offerings from AMD/Xilinx VERSAL ACAP, space FPGAs, MPSOCs, Microchip RT PolarFire, as well as many proprietary ASICs.

Ultra-fast, high-density 8 GB DDR4 memory provides the same form factor and pin compatibility of the smaller 4 GB DDR4 option — an ideal option for next generation designs.

Modern satellite payloads shift vast amounts of data minute by minute, hour by hour. Moreover, modernSource: Teledyne e2vSource: Teledyne e2v micro- and cube-sats place huge constraints on system size and power. In general, space missions such as Earth observation require tens of GB of storage. Consequently, space missions stress current memory solutions in terms of memory bandwidth, access time, power consumption, physical size and storage capacity.

The new fast 8 GB DDR4 memory supports a transfer rate of 2,400 MT/s. It is single-event latch-up (SEL) immune up to 60 MeV.cm²/mg. Moreover, the device provides 100 krad total ionizing dose (TID) and SEU data up to 60 MeV.cm²/mg. Physically, the 8 GB device is supplied in a package form factor matching the previous 4 GB version (i.e., 15 mm x 20 mm x 1.92 mm) — thus doubling storage density while maintaining pinout compatibility.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement