Avnet has introduced a new development kit based on the AMD Artix UltraScale+ field programmable gate array (FPGA) designed for networking applications, vision and video processing and secured connectivity.
Called the AUBoard 15P development board, the kit allows engineers to create designs that require flexibility, speed and parallel processing capabilities. The board’s SFP+, HDMI 2.0-compatible input and output ports and four-lane PCI Express Gen 4 interfaces enable high-speed connectivity, high-resolution video processing and high-performance computing (HPC) applications.
“From the abundant logic resources to the numerous high-speed serial interfaces, the AUBoard can help accelerate product development and prototyping, or serve as a production-ready PCI Express endpoint plug-in card,” said Jim Beneke, vice president of advanced applications at Avnet.
The Avnet AUBoard 15P could be used in applications like:
- Edge computing
- Embedded systems
- Embedded vision
- Machine vision
- Industrial networking
- Industrial automation
- Medical
- AV broadcasting