Industrial Electronics

Datakey RUGGEDrive line expands with industrial UFX models

15 March 2024

ATEK Access Technologies (ATEK) announced the recent addition of the Industrial UFX Series to its Datakey RUGGEDrive line of memory tokens. This series of RUGGEDrive memory tokens provides USB flash drive functionality with industrial temperature operation and optional pSLC NAND flash.

Datakey Industrial UFX memory tokens differ from standard USB flash drives (aka USB sticks, thumb drives,- An Industrial UFX memory token plugs into a SlimLine receptacle that is rated for 50,000 insertions. Source: ATEK Access Technologies- An Industrial UFX memory token plugs into a SlimLine receptacle that is rated for 50,000 insertions. Source: ATEK Access Technologies etc.) in three main ways:

  1. RUGGEDrive tokens use ATEK’s proprietary SlimLine contact system and receptacles.
  2. Industrial UFX memory tokens are rated for operation over the industrial temperature range of -40° C to 85° C.
  3. RUGGEDrive memory tokens utilize solid over-molded construction using an engineered thermoplastic, making them an ideal choice for applications where they could take a bit of abuse.

RUGGEDrive tokens are commonly used in products in defense, mining, agriculture, industrial and medical applications. The Industrial UFX memory token line replaces the previous UFX line that shared the same form factor and construction. This new line features all-new electronics rated for operation over the entire industrial temperature range.

Datakey Industrial UFX memory tokens give designers the USB flash drive functionality their applications call for without the risks. Instead of having to use a USB connector on their device, the embedded design can use a Datakey SlimLine receptacle. (Datakey offers dozens of SlimLine receptacles, including board-mount and panel-mount receptacles, including some with IP65 and IP67 ratings.) Industrial UFX tokens will plug in, but USB flash drives and other USB devices will not. This reduces the threat of infection from malware that can be transported on USB flash drives.

Industrial UFX memory tokens are available in memory capacities from 4 GB to 64 GB and come in six standard colors. Customization options include color matching, custom logo, laser-marking and optional fixed BOM. ATEK manufactures the Industrial UFX memory tokens and all Datakey products from its manufacturing facility in Brainerd, Minnesota.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement