Power Semiconductors

APEC 2024: TI rolls out 2 power conversion device portfolios

20 February 2024

At next week’s Applied Power Electronics Conference (APEC), Texas Instruments will introduce two power conversion device portfolios — a 100 V integrated gallium nitride (GaN) and a 1.5 W isolated DC/DC module.

The 100 V integrated GaN power stages feature thermally enhanced dual-side cooled package technology designed to simplify thermal designs and achieve a high-power density in mid-voltage applications. TI said the 1.5 W isolated DC/DC modules with integrated transformers are the smallest and densest devices designed for shrinking the isolated bias power-supply in automotive and industrial systems by more than 95%.

The GaN devices allow engineers to reduce power-supply solution size and mid-voltage applications by more than 40% and achieve power density of more than 1.5 kW/in3. Additionally, these devices reduce switching power losses by 50% and achieve 98% system efficiency given the lower output capacitance and lower gate-drive losses, TI said.

Meanwhile, the DC/DC modules provide more than eight times power density than discrete solutions and three times higher power density than competing modules, TI said.

With its integrated transformer technology, the modules eliminate the need for an external transformer in a bias supply design. The devices also allow engineers to shrink the solution size by more than 89% and reduce height by up to 75%.

APEC 2024 takes place Feb. 25-29, 2024, in Long Beach, California.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement