Source: OmniVision
OmniVision has unveiled the first OX03J10 3‑megapixel complementary metal-oxide semiconductor system-on-chip (SoC) image sensor with 140 dB high dynamic range (HDR) and LED flicker mitigation (LFM) for superior image quality regardless of lighting condition.
The OX03J10 SoC is ideal for surround-view systems, rear-view cameras and camera-monitoring systems. By integrating the image sensor with a dedicated image signal processor into one SoC, HDR and LFM performance are optimized and the size and cost of the device are reduced.
With its high sensitivity, the OX03J10 is able to capture objects and road condition changes quickly and accurately during high-speed operations, and to optimize image clarity under low light or short exposure times. LFM eliminates LED flicker and enhances driver safety.
The low-power device features 1920 x 1536 resolution in a 1/2.4‑inch optical format. The ASIL-C compliant OX03J10 comes in the industry’s smallest a‑CSP package. It features OMNIVISION’s PureCel technology and uses a 3‑micron Deep Well split pixel. It outputs YUV and RAW simultaneously.