The EFUSE-48V100A reference design product from Vishay components is now available for purchase globally from DigiKey.
The new Vishay eFuse features TrenchFET metal-oxide semiconductor field-effect transistors (MOSFETs) and is designed to handle continuous current up to 100 amps. It can operate continuously at maximum current with less than 14 W of losses without requiring active cooling. The eFuse also features a pre-charge
Source: DigiKey function, continuous current monitoring and overcurrent protection.
"The eFuse concept is an innovative trend that protects both the user and the hardware in high power applications, and we’re excited to partner with Vishay to launch this new product," said Mike Slater, vice president of global business development at DigiKey. "With the steady increase in 48 V eMobility applications, semiconductor-based resettable fuses like the EFUSE-48V100A are ideal for replacing mechanical relays, contactors and non-resettable fuses."
In addition to safely connecting and disconnecting to 48 V power sources like high-energy battery packs, the EFUSE-48V100A also features fast disconnect of loads in under 2 micro-seconds, a resettable fuse and an adjustable current limit. It is designed to work in battery management systems, electric vehicle test environments, solar installations, industry and home automation, industrial and server computing, networking, telecom and base station power supplies.