Heilind Electronics is featuring the Hirose GT50 series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more.
Key features of the Hirose GT50 series:
- Compact and low-profile design: The GT50 series boasts a space-saving design with a 1 mm pitch, contributing to the size reduction of the end product.
- High heat resistance: These connectors are ideal for applications requiring high heat resistance up to
Source: Heilind Electronics 125° C.
- Vibration resistance: Includes a stabilizer to suppress vibration, ensuring stable contact even under intense conditions.
- Robust design: The GT50 series is designed to resist disconnecting, with high lock performance and cable retention force.
- User-friendly Lock design: Prevents mis-mating and ensures a strong connection during installation.
Product specifications:
- Rated current: 2 A for 2, 4 positions or 1.5 A for 6, 8, 12, 16 positions.
- Rated voltage: 60 V AC/DC
- Operating temperature range: -40° C to 125° C
- Materials: The connectors are made with high quality materials including LCP and PBT housings, brass terminals, and gold plating for contact areas.