Discrete and Process Automation

Smart IO-Link Photoelectric Laser Sensors for challenging applications

08 November 2023

Carlo Gavazzi has introduced the new series of LD30..PBR…IO Photoelectric Laser Sensors with IO-Link. This new sensor series offers the most functionality in a single photoelectric sensor on the market. Endless unique configurations, preventive maintenance capabilities and application functions provide customers with unparalleled flexibility for challenging applications.

Carlo Gavazzi’s exceptional background and foreground sensing principles, combined with a 1 mm diameter focused visible red laser allows detection of small objects or holes over long distances (up to 600 mm) or close to a background. Combined with the new dual detection sensing principle, the LD30..PBR…IO Photoelectric Laser Sensors with IO-Link can detect clear materials without a reflector. Thanks to easy andSource: Carlo GavazziSource: Carlo Gavazzi complete customization of the sensors, these sensing principles (and more) can be adjusted based on customer needs. This flexibility within a single sensor reduces inventory while increasing accessibility on-hand for a variety of applications.

Developed to operate in both IO-Link environments as well as in traditional automation systems, the new LD30..PBR…IO Photoelectric Laser Sensors with IO-Link offers four unique, predefined and selectable application functions: speed and length, pattern recognition, divider function and object and gap monitoring. These integrated functions help customers with additional data and decentralized controls, which are essential for optimizing the production process, and simplifying the machine control system layout. In addition, the focus is on predictive maintenance with features such as: dual detection, quality of run (QoR), quality of teach (QoT), temperature and dust alarms, excess gain and auto adjustment. These are valuable tools to avoid downtime through early warning and even allow scheduling of planned maintenance prior to failure.

Main technical features include:

• Class 1, Ø 1 mm visible red laser beam

• 100 mm, 300 mm and 600 mm sensing distances

• Selectable background suppression, foreground suppression or dual detection sensing

• IP69K ECOLAB approved stainless steel AISI316L housing or IP67 plastic housing

• Predefined selectable application functions

• Easily configurable using IO-Link ver 1.1

The LD30..PBR…IO Photoelectric Laser Sensors with IO-Link provide a flexible solution with accurate detection of objects of different sizes, shapes or surface textures particularly in industries like packaging, material handling, food and beverage, and machine tooling.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement