Electronic components distributor Heilind Electronics is featuring the series LB illuminated pushbutton switches from NKK Switches.
NKK Switches’ series LB assembly of an illuminated pushbutton with the bold legends “ON” or “START” also sport a transparent splash cover that delivers additional environmental protection beyond the switch’s IP65 rating. The standard size single pole switch is a 22 mm bushing mount with either a momentary or
Source: Heilind Electronics maintained circuit. With its compact design, behind panel depth is minimized.
Uniquely designed light diffusion and filtering system contribute to full surface illumination with front panel relamping. The “ON” and “START” laser-etched legends on the cap lens are easily decipherable even in low light environments, with illumination provided by super bright white LEDs.
These pushbuttons are rated 3 amps and have a minimum electrical life of 100,000 cycles, and a mechanical life of 200,000 operations for the maintained circuit, or 1,000,000 for the momentary. The solder lug/quick connect terminals are epoxy sealed, deterring entry of contaminants and improving contact stability.
Series LB pushbutton switches are ideally suited for automotive, transportation, military, aviation, marine, factory automation applications and more.