Industrial Electronics

Servo system accepts three-phase input power

06 October 2023

The lineup of SureServo2 servo systems from AutomationDirect now includes systems that accept 460 V AC three-phase input power.

With output power from 400 W to 15 kW, these 12 new perfectly matched sets of servo motors, drives, cables and accessories have all the features of existing SureServo2 servo systems: on-board motion controller with registration, electronic camming and event-based logic control, 24-bit encoders for precise feedback, Safe Torque Off (STO) for machine safety compliance, option modules for EtherNet/IP and Modbus TCP, professionally manufactured cables in four convenient lengths and more.

Source: AutomationDirectSource: AutomationDirect

Similar to the 120 V AC/240 V AC models, they accept pulse and direction inputs (or CW/CCW pulses), analog velocity or torque (+/-10 V) inputs, external encoder (follower) signals, and allow full command and control across EtherNet/IP or Modbus TCP Ethernet networks. They can be programmed via the front panel keypad or use the free configuration software; built-in oscilloscope and multiple auto-tuning modes can perfect a system's performance.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement