Computer Electronics

Mercury Systems introduces rugged blade server for aerospace and defense embedded computing

03 November 2023

Massachusetts-based Mercury Systems Inc. has introduced its Common Module System (CMS) X08 rugged open standards-based blade server for aerospace and defense applications at sea, on land or in the air.

The blade server is intended for networking, virtualization, big data and signals intelligence (SIGINT) workload applications. Further, the 1 U to 3 U chassis featuring an 18 inch depth, fits up to six compute-, storage- or network-optimized blades.

Source: Mercury SystemsSource: Mercury Systems

Additionally, the CMS X08 also supports a fourth-generation Intel Xeon scalable processor, integrates with the NVIDIA H100 graphics processing unit (GPU), runs the PCI Express Gen 5.0 networking architecture, supports 100 gigabit to 400 gigabit Ethernet and accommodates Gen 5 NVMe data storage.

The CMS X08 blade server is reportedly built around the Open Compute Project (OCP) openEDGE standard and allows designers to eliminate vendor lock-in, simplify technology upgrades, cut costs and expedite workloads.

The developers of the CMS X08 blade server explain that the openEDGE standard for embedded computing enables the CMS X08 to accelerate deployment and refresh advanced server technologies. Additionally, with advanced cooling and resilience to shock, vibration, and temperature extremes, the CMS X08 can reportedly operate in aerospace and defense edge deployments.

For more information, visit the Mercury Systems website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement