Industrial Electronics

Littelfuse unveils latest eFuse Protection ICs for USB Type-C port protection

07 September 2023

Littelfuse, Inc., an industrial technology manufacturing company empowering a sustainable, connected and safer world, announced the latest addition to the eFuse Protection ICs product line of versatile circuit protection devices, the LS05006VPQ33.

This new eFuse Protection IC's innovative design protects USB Type-C ports against short circuits, overvoltage and electrostatic discharge (ESD). The LS05006VPQ33 is a highly integrated protection IC forSource: LittelfuseSource: Littelfuse Type-C PD Vbus short to CC/SBU with 28 V max and 8 KV IEC-61000-4-2 ESD capability.

The eFuse LS05006VPQ33 Protection ICs are ideal for use in a wide range of USB Type-C applications, including:

  • Notebooks,
  • Desktops,
  • Monitors,
  • Industrial PCs,
  • Point of sales,
  • Smartphones,
  • Tablets, and
  • USB Type-C PD docking stations.

“The LS05006VPQ33 is an extension of the Littelfuse eFuse protection IC solutions, and it is our first eFuse to support 20 V short, overvoltage and system ESD protection for signal pins," said Bernie Hsieh, APM of protection semiconductor business at Littelfuse. "The LS05006VPQ33 provides better reliability, longer life, lower repair costs, and compact product size. It also works well with the LS2406ERQ23 eFuse for Vbus 20-volt, 5 amp protection.”

The LS05006VPQ33 design solves the critical problem of protecting low-voltage silicon circuits in USB Type-C controllers from overvoltage, short circuits and ESD strikes. Many USB Type-C products don't meet the Type-C specification, and some adapters that only provide 20 V to Vbus can cause short circuits due to pin issues, twisting or moisture. Without protection, downstream low-voltage circuits can be damaged. The LS05006VPQ33 ensures that downstream low-voltage circuits are safeguarded against overvoltage and IEC61000-4-2 ESD strikes.

In addition to better reliability, longer life and lower repair costs, the LS05006VPQ33 also offers other competitive advantages. It supports higher Vmax (28 V) and higher ESD rating at SBU with 8 KV ESD contact compared to other solutions on the market. These benefits make it the perfect solution for electronics engineers looking for a reliable and efficient USB Type-C port protection solution.

Availability

The eFuse Protection ICs are available in tape and reel format in quantities of 5,000. Place sample requests through authorized Littelfuse distributors worldwide.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement