MEMS and Sensors

TDK begins ToF sensor production

01 September 2023

TDK Corp has begun production at scale for its ultrasonic time-of-flight (ToF) sensors design for presence and motion detecting and proximity sensing in robotics, smart home and mobile devices.

Called InvenSense SmartSonic, the family of ultrasonic ToF sensors integrate a microelectromechanical systems (MEMS) piezoelectric micromachined ultrasonic transducer (PMUT) with a low power system-on-chip (SoC) in a miniature reflowable package. The ToF sensor provides millimeter-accurate and range measurements to targets at distances up to 5 m and in any lighting condition like full sunlight.

TDK said the sensor enables devices to gain accurate obstacle avoidance or proximity/presence sensing. The ICU-20201 embeds a more powerful on-chip processor with higher computational power. This processing capabilities allow fitting and running a wide range of application algorithms on-chip to offload system MCU power completely.

Other features of the sensors include:

  • Ultra-low power
  • Compact size; miniature ultrasonic sensor
  • Wide operating range from 20 cm to 5 m
  • Works in any lighting condition
  • Detects objects of any color and optical transparency
  • Customizable field of view up to 180°
  • 3.5 mm x 3.5 mm x 1.26 mm, 8-pin LGA package
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement