MEMS and Sensors

Ultrasonic time-of-flight sensor commercially available

18 September 2020

TDK Corp. has made available the Chirp CH101 low power integrated ultrasonic time-of-flight (ToF) range sensor platform that includes the CH101 microelectromechancial system (MEMS) sensor, sensor modules and developer kits.

The ultrasonic sensor comes in a 3.5 mm x 3.5 mm package that combines a MEMS ultrasonic transducer with digital signal processor (DSP) on a low-power mixed-signal application specific integrated circuit (ASIC).

TDK said this is the first commercially available MEMS-based ToF sensor, which is immune to lighting conditions and target composition/color, has a configurable field of view (FoV) and a flexible DSP capable of handing the ultrasonic signal processing algorithms.

The MEMS sensor can be used for range-finding, presence/proximity sensing, object-detection/avoidance, material composition and wearables to enable social distancing and contactless tracing to help during COVID-19 and other scenarios, TDK said. These features could be used in applications such as augmented and virtual reality, robotics, mobile and computing devices and remote-sensing nodes as well as home and building automation.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement