Industrial Electronics

These sensors are ultra-precise thanks to ultrasonics

20 June 2023

New, compact ultrasonic sensors from Leuze: The sensors of the HTU200 and DMU200 series are particularly suitable for applications in the packaging and automotive industries. They reliably perform difficult detection and measuring tasks by themselves, as they detect objects regardless of their surface structure using a reflected acoustic pulse. The devices even detect glossy, transparent or dark surfaces as well as liquids or granular products problem free.

With the new series, Leuze offers switching and measuring ultrasonic sensors in a variety of sizes. The devices have operating ranges of between 0.1 m and 6 m. Some models are also available with an IO-Link interface. As a result, system operators can find an appropriate solution for every requirement.

Optimum object detection and presence control
Leuze offers the switching sensors of the HTU200 series in a total of 20 models. These include the HTU208 compact ultrasonic sensors, which are characterized by their extremely slimline construction (M8 threaded sleeve). They can be mounted even in tight production environments, and thanks to a narrow sound cone, the sensors detect fill levels even through very small container openings. This series also features sensors in sizes M12, M18 and M30 with even longer operating ranges.

Detecting distance precisely
The Leuze product range includes eight models of the measuring ultrasonic distance sensors of the DMU200 series. With their analog output, the DMU218 sensors are suitable for precise distance measurement. The DMU230 sensors with the M30 construction are intended for operating ranges of up toSource: LeuzeSource: Leuze 6 m.

Models with IO-Link interface
All of the new Leuze ultrasonic sensors are characterized by a robust and compact metal housing. They meet the stringent requirements of IP 67 degree of protection. The sensors work reliably even in harsh conditions — for example, in environments with steam, humidity, dust or ambient light. Particularly convenient: the switching and measuring ultrasonic sensors in sizes M18 and M30 are easily connected to an automation system thanks to their IO-Link interface. Via IO-Link, their parameterization and operation are especially simple. In addition, an internal object counter and diagnostic data, such as temperature information, enable predictive maintenance.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement