System operators looking to reduce the number of different sensors used should look to the 420B and 412B series from Leuze: The new ultrasonic sensors are available with adjustable sound cone and as switching (HTU) or measuring (DMU) sensors, allowing extremely flexible application. The sound cone can be set via an IO-Link interface to the three ranges "narrow," "medium" or "wide" and thus adapted to the respective application. As a result, the ultrasonic sensors operate with maximum precision as they can detect reliably in situations where optical sensors are pushed to their limits. They also detect glossy, reflective, very dark or transparent surfaces as well as liquids without problem.
The 420B series includes ultrasonic sensors in compact cubic plastic housings; it replaces the 420 series. With the new devices, users benefit from smaller dead zones with the same or a higher sensor operating range. The 412B series complements the range of cylindrical sensors in M12 housing with devices featuring IO-Link and analog output.
Maximum flexibility in the red housing
Thanks to their adjustable sound cone, IO-Link interface and two switching outputs, the HTU420B ultrasonic sensors in the red housing are suitable for challenging detection tasks. For example, two fill levels can be
Compact ultrasonic sensors in cubic housings reliably detect even glossy, reflective, very dark or transparent surfaces as well as liquids. Source: Leuze detected or two positions can be monitored simultaneously. The adjustable sound cone turns the sensors into flexible all-rounders. A narrow sound cone, for example, is suitable for detecting a fill level through small container openings. In its wide setting, the sound cone in turn captures larger areas — ideal in the case of bulk material or diffusely reflective objects with complex surface or structure. Practical: An interruption filter detects brief changes in measurement within a certain interval caused by interfering objects (e.g. an agitator). The sensor suppresses these interfering signals via the IO-Link interface, thereby ensuring a seamless production process.
For the precise measurement of distances
Moreover, to measure distances, system operators can make use of the DMU420B and DMU412B ultrasonic distance sensors. The devices have an analog output (either current or voltage), an IO-Link interface as well as an adjustable sound cone.
Economical solution in the black housing
The Sensor People from Leuze also offer the HTU420B ultrasonic sensors in a standard design with black plastic housing. As an economical solution with one switching output (push-pull), they are suitable for simple detection tasks. Both variants are available in the operating ranges from 10 mm to 250 mm, 15 mm to 500 mm as well as 20 mm to 1,000 mm. The HTU412B series has an operating range of 15 mm to 500 mm.
Fast setup
The cubic sensors measuring 20.5 mm x 41.0 mm x 15.0 mm are extremely compact. The cylindrical sensors of the HTU412B series are just 50 mm long. They are therefore also particularly suitable for applications in constrained spaces. All types can be parameterized quickly: Easy setup and operation is possible using the teach button, via the teach input or via IO-Link.