Discrete and Process Automation

Measuring and switching multi-talent

17 February 2022

Is there an object on the conveyor belt? If yes: What is its position or distance to the machine? These are typical issues that need to be addressed in a wide range of industrial applications and processes. In the past, system operators solved this problem through the use of multiple sensors.

With the new ODT 3C from Leuze, only a single device is needed: The innovative sensor can transmit bothSource: LeuzeSource: Leuze switching and measuring information to the machine control, which makes it an efficient and economical 2-in-1 solution.

Flexible with a single sensor
The ODT 3C transmits measurement values and extensive diagnostic data via IO-Link. The data includes temperature values, warnings and signal quality. It features impressive black-and-white behavior (less than ± 3 mm at 150 mm). The operating range can be easily adjusted via the teach button, line or IO-Link. The new Leuze sensor also offers impressive functional reliability: Active ambient light suppression prevents faulty switching, even when exposed to direct light from LED hall lighting systems. LEDs that are easily visible from all sides allow the user to quickly read the status of the ODT 3C. Two independent switching outputs and sensor models with warning output or a small light spot (pinpoint) round out the sensor’s functions. This enables plant operators to use the ODT 3C flexibly in a wide range of applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement