MEMS and Sensors

Melexis launches accurate pressure sensor ICs

31 March 2023
The pressure sensors which are part of the PCB-less family of devices. Source: Melexis

A pair of relative pressure sensor ICs with robustness has been introduced by Melexis as part of its PCB-less family of devices.

The sensors, called MLX90823 and MLX90825, are pressure sensors that can be used in gauge mode or in a differential mode as well as measure the pressure difference between the two sides of the sensor. The devices are intended to measure pressure spanning from 0.1 to 1.5 bar.

Melexis said the pressure sensor family covers all internal combustion engine (ICE) management applications such as:

  • Fuel vapor and crankcase ventilation
  • EGR, GPF/DPF.
  • Secondary air injection
  • (T)MAP

The two pressures sensors consist of a sensor readout circuit, digital hardware, voltage regulators, SENT or analog output drivers, essential passive components, overvoltage and reverse voltage protection and offer a temperature range of -40° C to 160° C.

The MEMS sensing element consists of micro-machined diaphragm etched into a silicon substrate, piezo-resistive elements and a 16 bit digital signal processing temperature compensation.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement