Industrial Electronics

Ratio pyrometer delivers contactless, real-time process monitoring

21 April 2023

With a range from 572° F to 5,432° F, the new CSvision series of ratio pyrometers from Berlin-based infrared specialist Optris enables measuring the temperature of metals, melts or ceramics without contact, safely and reliably from different distances.

Infrared pyrometers must meet high demands: Especially in metallurgy, they are often used under harsh conditions in which they must deliver reliable results at any time. Smoke, steam or dust often impede a clear view of the measured object and affect the measurement signal. In these conditions, ratio pyrometers nevertheless provide stable measured values compared to single-channel pyrometers, even with dirty optics or with objects that move within the measuring field (such as metal rods or wires).

Source: OptrisSource: Optris

The new CSvision is equipped with the innovative Smart Ratio Mode (SRM) and can thus master even challenging applications with variable emissivity ratios. The built-in video sight and the motorized focus, which can be operated via software or app, allow the tool to be focused very conveniently on the respective object.

The switchable two-stage brightness reduction filter ensures optimum viewing conditions even with very hot, bright objects. Together with the crosshair laser, which is also standard, this ensures simple sensor alignment under all conditions.

Two infrared pyrometers for precision-fit applications

The CSvision R1M offers an optical resolution of up to 150:1 and a measuring range of 1,112° F to 5,432° F with a spectral range of 0.8 µm to 1.1 µm — in harsh industrial environments up to 149° F without cooling. The R2M has an optical resolution of 75:1 and a spectral range of 1.45 µm to 1.75 µm. This allows temperatures to be measured from as low as 572° F to 2,552° F (up to 140° F without cooling).

Easy sensor setup and monitoring via app

Optris creates an easy-to-use solution with the CSvision series that can be set up quickly and easily. The infrared thermometers have an interface to the IRmobile Android app and CompactPlus Connect This allows easy video alignment and real-time process monitoring. Two analog outputs are available for process integration, as well as digital interfaces such as RS485 or Modbus RTU. A variably programmable I/O pin can optionally be used as alarm output, for signal triggering or for external emissivity/slope settings.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement