Discrete and Process Automation

AMETEK Land launches enhanced SPOT+ pyrometer range with improved communication interfaces

17 October 2023

AMETEK Land has relaunched its SPOT pyrometer range with enhanced features and benefits for a wide range of industrial applications.

The new SPOT+ family offers a wide range of temperature measurements from 50° C to 3,500° C (122° F to 6332° F) and a choice of different wavelengths for applications including metals, glass, cement and lime kilns and foundries. The range includes monochromatic and ratio pyrometers, fiber optic heads and sophisticated algorithm pyrometers for complex materials such as aluminum and galvanized steel.

Source: AMETEK LandSource: AMETEK Land

A wide range of new communications interfaces makes the SPOT+ ideal for industrial internet of things factory automation applications in addition to traditional 4 mA to 20 mA signals. Ethernet/IP, REST API and Modbus TCP/IP are standard on SPOT+, and an integrated web server provides easy access for control and setup using a standard browser. Upgraded cybersecurity functions reduce the likelihood of unauthorized access to the instrument functions.

An integrated video camera provides a visible light process view alongside infrared temperature measurement, which allows sighting to be carried out safely and easily. As the video images are available via the webserver and AMETEK Land’s IMAGEPro software, alignment can be checked remotely and images logged for quality purposes.

The SPOT+ can be used in the harshest of environmental conditions, and in hazardous area zones 1, 2, 21 and 22 when mounted in LAND’s high-specification EXSH enclosure. With response times down to 1 ms, SPOT+ pyrometers are also suitable for fast-moving processes.

AMETEK Land’s SPOT pyrometers are built on extensive research and development and have always been at the leading edge of measurement technology. The new SPOT+ enhancements offer improved connectivity for easy integration with control systems, and the confidence that data transmission is secure. Upgraded electronic and electromechanical components ensure highly reliable and accurate operations, all backed by our 36-month warranty and supported by a range of extensive accessories for installations in the most demanding applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement