Carrier has unveiled the AquaSnap 30RC air-cooled scroll chiller featuring Greenspeed intelligence and R-32 refrigerant, which complies with January 1, 2024, low global warming potential (GWP) requirements. The unit offers best in class energy-efficiency and quieter operation within a tiered design for a broader operating range and design flexibility.
The AquaSnap 30RC was developed with advanced features to ensure performance and efficiency with a new compact tier unit design, providing customers with the option to choose the chiller that fits their business and sustainability needs. The optimizations boost the integrated part load values (IPLV) up to 18
Source: Carrier for a wide range of applications from 60 tons to 150 tons using GWP R-32 refrigerant to further reduce impact on the environment.
The chiller's new compact tier design, with a physical footprint less than standard chillers, enables it to be deployed where space is tight without compromising performance. With the high cost of real estate, Carrier developed the smaller footprint chiller for a range of applications where optimum space utilization is crucial.
The AquaSnap 30RC with Greenspeed intelligence is ideally suited for office buildings, schools, data centers, hotels, hospitals and any other applications where quieter operation, high efficiency and a flexible footprint are requirements. This new model features variable frequency drives for the fan motors along with advanced PIC6 controls to obtain optimal chiller performance.
Energy efficient solutions like the AquaSnap 30RC support Carrier’s 2030 Environmental, Social & Governance goal to help its customers avoid more than one gigaton of greenhouse gas emissions.