Audio and Video

TDK rolls out new MEMS microphones at CES 2023

03 January 2023
The two new MEMS microphones from TDK can be used for smart speakers, earbuds, tablets and more. Source: TDK

TDK Corp. has expanded its line of microelectromechanical systems (MEMS) microphones designed to bring better acoustic performance and advanced features in a small package footprint.

The IvenSense T5838 and T5837 MEMS microphones offer a solder-free, plug-and-play interface to evaluate and develop multiple types of configurations of microphones, TDK said.

Features of the MEMS microphones include:

  • Low power pulse density modulation (PDM)
  • High acoustic overload point (AOP) of 133dB SPL
  • High signal-to-noise ratio (SNR) of 68 dBA
  • Wide dynamic range

TDK said this could be used for environments that shift from very quiet to very loud such as far field voice pickup for smart speakers.

Specifically, the T5837 MEMS devices could be used in smartphones, earbuds, tablets, cameras, Bluetooth headsets and more due to its 310 µA of supply current at 1.8 V.

CES 2023 takes place this week in Las Vegas.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement