Heilind Electronics, an authorized distributor for Mersen and a premier distributor of electronic components worldwide, is stocking the manufacturer’s Modulostar CMC10 finger safe fuse holders.
Mersen’s CMC10 fuse holders are finger-safe under IEC standards with an IP20 grade protection. Fuses can be changed safely by hand with ease under these conditions.
The modular fuse holders are available in one, two, three or four poles with or without a visual blown fuse indicator. The Modulostar line features durable thermoplastic or thermoset materials and are lockable without any additional kit.
Source: Heilind Electronics
The fuse holders are engineered for use in all circuits up to 690 V for protection of motors, transformers, low voltage distribution, control circuits, drive protection and metering in marine, railway and non-load operation applications.