Heilind Electronics, a global distributor of interconnect, electromechanical and sensor products, announces the inclusion of the Bel Fuse 0ACF series high voltage surface mount (SMD) fuse in its extensive product portfolio.
With a high voltage rating of 1,000 V DC and high breaking capacity, this fuse ensures reliable performance
Source: Heilind Electronics and protection. The current range of 800 mA to 3 A allows for flexibility in different circuit configurations. Operating within a temperature range of -40º C to 105 ºC, the 0ACF series can withstand extreme conditions.
Bel’s 0ACF fuse is fully compliant with the EU Directive 2011/65/EU and amending directive 2015/863, while also meeting the RoHS exemption 7(a) requirements. The high voltage SMD fuse is AEC-Q compliant, ensuring its suitability for automotive applications.
Measuring at a compact 5 mm x 5 mm x 32 mm, the 0ACF series offers a space-saving solution without compromising performance. Its small physical size makes it suitable for a wide range of applications where space is limited including electric vehicles (EVs) and EV infrastructure.