Industrial Electronics

Newark now stocking Nordic Semiconductor’s latest power management chip

28 October 2022

Newark, an Avnet company and distributor of electronic components, products and solutions, is now shipping Nordic Semiconductor’s latest power management chip, the nPM1100. The new power management integrated circuit (PMIC) offers a higher efficiency-to-size ratio than any other PMIC solution available in the market and a PCB area usage as low as 23 mm². The ultra-small form-factor PMIC is the ideal solution for space-constrained applications including battery charging and power delivery in hand-held, portable and advanced wearable wireless products, and connected medical devices.

Small wireless product designers are striving to increase battery life and add functionality without increasing the form factor. Adding battery capacity incurs a penalty in terms of physical volume, leaving power efficiency gains as the only way to achieve battery life and functionality improvements. The new nPM1100 PMIC from Nordic Semiconductor achieves this by combining a small form factor with tightSource: NewarkSource: Newark integration and efficient power conversion, enabling designers to achieve longer battery life or more power capability without increasing the physical size of the electronic components.

The nPM1100 is a dedicated PMIC with a highly efficient dual-mode configurable buck regulator and integrated battery charger. It is designed as a complementary component to Nordic Semiconductor’s nRF52 Series and nRF53 Series of system-on-chips (SoCs), which enable reliable power delivery and stable operation while maximizing battery life through high efficiency and low quiescent currents. The nPM1100 can also be used as a generic PMIC device.

Key benefits of the new nPM1100 PMIC, now available for fast delivery from Newark, include:

  • Combined USB battery charging and power supply with a compact PCB implementation including passives and offering up to 92% power conversion efficiency.
  • The integrated battery charger is designed to charge lithium-ion and lithium-polymer batteries on a termination voltage selectable to 4.1 V or 4.2 V, supporting cell chemistries with a nominal voltage of 3.6 V and 3.7 V respectively.
  • Automatic selection of three charging modes: automatic trickle, constant current and constant voltage.
  • Compatibility that allows for charging batteries through USB with automatic port detection.
  • 100% pin configurable with no software needed.
  • Prolongs the battery life of any nRF52 or nRF53 Series SoC based application using a rechargeable battery.
  • Provides ample current for both the SoC and any additional circuitry.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement