Electronics and Semiconductors

Vishay Intertechnology high-temperature IHSR inductor delivers current ratings to 155 A

05 October 2022

New Yorker Electronics has announced Vishay’s release of the first AEC-Q200 qualified IHSR high temperature inductor with current ratings to 155 A in the 6767 case size (19.0 mm by 17.1 mm by 7.0 mm). Designed for multi-phase, high current power supplies and input/output filters in automotive under the hood and advanced driver-assistance system (ADAS) applications, the Vishay Dale IHSR-6767GZ-5A offers a 50% reduction in DC resistance (DCR) over typical power inductors and a smaller size than similar ferrite-based solutions.

The automotive grade inductor released today is optimized for energy storage in DC/DC converters up to 5 MHz and high current filtering applications. With its high operating temperature up to 155° C, the Vishay IHSR inductor is also suitable for filtering and DC/DC conversion in ADAS and lidar microprocessors, 12Source: New Yorker ElectronicsSource: New Yorker Electronics V/48 V vacuum-less braking systems, on-board chargers and brushless DC electric motors up to 140 A. For these applications, Vishay states that the IHSR-6767GZ-5A’s low typical DCR of 0.24 mΩ and inductance of 0.22 µH allow for higher current density than competing technologies, with no hard saturation and more stable inductance and saturation over the entire operating temperature range.

Packaged in a 100% lead-free shielded, composite construction that reduces buzz noise to ultra low levels, the inductor offers high resistance to thermal shock, moisture and mechanical shock, and handles high transient current spikes without saturation. The device is RoHS-compliant, halogen-free and Vishay Green.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement