Business Process Solutions

Slim GSM retrofit module for SMS fault messaging

16 September 2022

Many waterworks stations and agriculture applications use compact controllers for pump or ventilation systems, which are often installed in hard-to-reach or remote places. Inspection and maintenance is not feasible for these off-grid controllers and therefore can raise considerable personnel costs. For such scenarios, Germany-based connection technology specialist CONTA-CLIP now offers a particularly economical and easy-to-retrofit solution: the GSM-Trigger Message Module (TMM) modem converts all messages from the controller's fault output to text messages and automatically sends them to up to five recipients.

The GSM-TMM module uses the mobile communications standards LTE-M or NB-IoT, ensuring cost-efficient and energy-saving operation. The compact device in a housing measuring only 40 mm x 65 mm x 110 mm is suitable for all controllers with a live interference output and is ready for use in just a few easy steps. For easy parameterization, the modem is connected via USB to a PC running at least Windows 10. During this process, the GSM-TMM does not require an extra power supply.

Source: CONTA-CLIPSource: CONTA-CLIP

Once a SIM card has been inserted, the modem and controller fault outputs can be powered via a 230 V AC, 12 V DC or 24 V AC/DC supply connected to the modem’s external screw terminals. The modem features a red/green LED on its front, which, through permanent or flashing lights, indicates operating states, text message dispatch, configuration errors and potential reception problems.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement