LEMO is expanding its field-proven M series with a new vacuum-tight model, named HY, and available in all sizes and low voltage configurations. This new fixed socket model has been specifically designed for all applications requiring vacuum-tight integrations in harsh environments.
Thanks to an innovative potting material the new HY model is enabling vacuum-tight sealing with ultra low leak rates over a broad temperature range.
Source: LEMO
It also integrates optimized PCB tails enabling easier PCB routings even on high density configurations. The mass connection also has been improved and now offers the possibility to use either standard ground pins or special anti vibration threaded holes for “screw through” PCB fixation.
This new addition to the M series lineup is providing customers with the highest density ratchet coupling connectors on the market where vacuum-tight integrations are required. The ultra low leak rate coupled to its wide temperature range allow for unmatched performances in optical enclosures or high-altitude applications.