Industrial Electronics

Heilind Electronics stocking RJF and RJFTV Cat 6A harsh environment connectors from Amphenol Pcd

19 May 2022

Heilind Electronics, a global distributor of electronic components and authorized distributor for Amphenol Pcd, is now stocking the manufacturer’s RJF and RJFTV6A series of Cat 6A modular Ethernet connectors.

RJFTV 6A and RJF 6A allow the use of an Ethernet Class Ea/Cat 6A connection for 10 BaseT, 100 BaseTx, 1000 BaseT or 10G BaseT (up to 500 MHz) networks in harsh environments. With the patented RJStop system, a standard RJ45 cord set can be utilized in a metallic plug without the need for hazardous on-field cabling orSource: Heilind ElectronicsSource: Heilind Electronics grounding. This robust architecture offers protection from shock, dust and fluids.

The new solution includes a wide range of options, including reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material. In addition, the metal circular connectors use a Tri-Start thread coupling mechanism (MIL-DTL-38999 series III-type) with an anti-decoupling device — making them ideal for use in harsh conditions.

Because of their rugged construction and versatility, Amphenol Pcd’s RJF series is widely used in the military, aerospace and industrial markets. Applications include robotics, industrial process control, CNC machines, special machines, oil and gas, motion control and harsh environment data acquisition and transmission.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement