LEMO has expanded its M series portfolio with new configurations for high power requirements. The new LEMO M series ratchet coupling high power connectors were developed to satisfy the most stringent connection requirements for high power distribution of electronic devices and electric drive vehicles -- essentially any system with electrical motors, batteries and inverters where high torque may be required for short or longer periods.
Accommodating cables from 10 mm² (AWG 8) to 50 mm² (AWG 1), these connectors are available in various
Source: LEMO unipole and multipole configurations for single and three-phase requirements. They are suited to the most demanding environmental conditions and mission-critical solutions.
Reliable, safe, lightweight, rugged and fully waterproof, the new M series high power connectors offer the most comprehensive interconnect solutions for the robotics, motorsport, defense, aerospace and drones industries.
The connectors offer the highest power through the smallest shell size connector on the market and handle up to 430 A rated current.