LEMO has expanded its field-proven high-speed data transfer portfolio with the release of USB 3.1 and single pair Ethernet (SPE) connectors, available now.
USB protocol
LEMO is completing its existing USB 2.0 compliant portfolio with a new range of USB 3.1 connectors
Source: LEMO providing data transfer speed up to 10 Gb/s.
Their state-of-the-art inserts ensure optimum shielding and absolute signal integrity. They are also equipped with a pair of USB 2.0 contacts to ensure backwards compatibility as well as a low voltage power contact.
Ethernet protocol
LEMO is also extending its Ethernet compliant portfolio that includes 1000 Base-T4 and 10G Base-T4 compliant solutions with a new range of SPE connectors providing data transfer speed up to 1 Gb/s.
Proposed with either one or two high-speed SPE pairs, these miniature models ensure robust, safe and lasting compact integrations.
These new configurations for both USB 3.1 and SPE guarantee high-quality and reliable high-speed interconnect solutions for both indoor and outdoor environments where absolute signal integrity is needed. They are available in LEMO field-proven B, K and T Series.
Thanks to its expertise and cable assembly capabilities, LEMO provides complete interconnect solutions. With its latest USB and Ethernet models, LEMO continues an already long-established expertise in high-speed data transmission.