Aerospace

New FCI aerospace capabilities brochure explains thermal sensing technology and applications

23 March 2022

Engineers looking for precision, flight-qualified sensors ready to solve mission-critical fluid measurement problems involving air, gas, liquids, pressure and temperature will want to obtain the new Capabilities Brochure from FCI Aerospace.

FCI sensors and switches are in use today aboard a wide range of civilian, commercial and military aircraft, as well as on spacecraft including the International Space Station. Their wide range of applications include monitoring engine oil and coolants, landing gear oil, hydraulics, fuel level, cabin air and climate control, thermal management/cooling systems, potable water level and much more.

Recognizing that aircraft and sub-system manufacturers have diverse technical measurement and sensing requirements, FCI Aerospace manufactures both commercial off-the-shelf (COTS) and built-to-specification sensors and switches. The company’s product designs meet or exceed numerous global aerospaceSource: FCI AerospaceSource: FCI Aerospace industry specifications for performance, reliability and quality.

Whether fixed wing or rotary aircraft, FCI Aerospace has designed and manufactured qualified, flight-worthy sensor systems to meet a broad range of applications. Manufacturers and sub-system suppliers of commercial, business, defense and military aircraft throughout the world have specified and installed FCI sensors with confidence for more than three decades.

FCI flow instruments utilize FCI patented, exclusive thermal dispersion technology. FCI uses a proprietary constant power technique, which is highly effective in flow sensor designs. For flow meter type applications, FCI utilizes either of two effective techniques, constant power or constant ΔT, whichever is best suited for the specific application.

Adding to their dependable performance, FCI thermal sensors have no moving parts to clog or foul. This closed design provides extremely reliable performance in demanding aerospace environments with virtually no maintenance required. The result is superior measurement performance and high reliability over a long service life with a low lifecycle cost.

FCI aerospace sensors provide measurements, warnings and alarms on aircraft flow rates, liquid levels, temperature and pressure. The sensors are compact and lightweight to support aircraft design goals to reduce space and minimize weight to improve energy efficiency.

FCI is ISO9001:2015 and AS9100D certified and a continuous improvement manufacturer. FCI’s design, manufacturing and calibration systems, processes and facilities are continuously reviewed and audited by all major contractors and airframe manufacturers, enabling the company to provide proposals directly to system suppliers and contractors alike. FCI products are manufactured in the U.S. at corporate headquarters in San Marcos, California.

FCI’s Quality Assurance Management System has been reviewed, audited and approved by numerous commercial and military aircraft, space, vehicle and marine contractors and approval agencies. FCI as a Production Approval Holder (PAH) provides 8130-3 Airworthiness Tags under U.S. Federal Aviation Administration-Parts Manufacturers Approval (FAA-PMA).

Download the brochure to learn more.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement