Aerospace

Leading-edge AS-FS dual output flow sensor/switch is fully redundant with separate outputs

12 December 2022

The breakthrough dual output AS-FS flow switch from FCI Aerospace features a next-generation, zero maintenance design that is flight qualified and ideal for a wide range of liquid or air/gas measurement requirements in commercial and military mission-critical rotorcraft and fixed-wing aircraft applications.

FCI’s dual output flow sensor/switch provides fully redundant and separate outputs in the same envelope dimension. The dual output assures continued operation in spite of a single-channel failure, reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Sensor failures may cause false warnings, resulting in unnecessary and costly mission aborts. Built-in redundancy helps prevent false positive indication of critical flow sensing in a single sensor, reducing weight and power consumption.Source: FCI AerospaceSource: FCI Aerospace

The AS-FS dual output flow switch/sensor features a switch point range of 0.25 to 1,000 SFPS (0.07 to 305 MPS) in air, and up to 10 SFPS (3 MPS) in liquids. Repeatability is ±2% of full signal range. Response time is 1 to 10 seconds typical, depending on media conditions and switch point setting.

Designed for demanding commercial and military operating conditions, the sensor/switch functions over a wide operating temperature range and is temperature-compensated for accuracy in extreme temperature conditions. The flow element is specified for service from -65° F to 500° F (-54° C to 260° C). The electronics are suitable for service from -40° F to 257° F (-40° C to 125° C).

Built for rugged service and zero maintenance, life-of-acquisition costs are very low, and the device features a no-moving parts design. The meantime between failure (MTBF) rate is 100,000 hours of service for superior dependability.

The AS-FS electronics package features an all-welded, hermetically sealed enclosure. Power input is 19 V DC to 32 V DC per MIL-STD-704. Standard outputs include an open collector, (sink) or a filtered, buffered op-amp (source) (less than 1 V DC [low flow] or greater than 17 V DC [high flow]).

Electronic hysteresis functionality is included with the AS-FS sensor/switch to prevent undesired switching when flow rates are in the vicinity of the set point. Because the flow induced heat dissipation effect is a logarithm function, FCI thermal mass flow switches can perform over a remarkably wide flow range with exceptional low-flow sensitivity.

The AS-FS meets a wide range of performance and reliability standards. It includes qualifications to MIL-STD-810 and RTCA/DO-160, EMI protection meeting MIL-STD-461 and RTCA/DO-160.

FCI’s world-class, fully NIST traceable flow calibration laboratories test and calibrate all FCI products to ensure instrument accuracy with the customers’ actual fluid and process conditions. FCI’s calibration laboratories meet ISO/IEC 17025, MIL-STD-45662A and ANSI/NCSL-Z-540 requirements. The company’s advanced technologies also include mechanical design, advanced materials, metallurgy, electronics, communications and more.

FCI’s Quality Management System is ISO9001 and AS9100 certified. It also has been reviewed, audited, and approved by numerous commercial and military aircraft, space, vehicle, and marine contractors and approval agencies. FCI as a Production Approval Holder (PAH) provides 8130-3 Airworthiness Tags under the U.S. Federal Aviation Administration-Parts Manufactures Approval (FAA-PMA).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement