Aerospace

FCI introduces miniature liquid point level sensor designed for remote oil level sensing and more

20 July 2020

With its precision thermal sensing capabilities, the new next-generation miniature Model AS-LLE liquid point level sensor from FCI Aerospace offers aircraft design engineers a reliable solution to detecting and alarming liquid level for tanks, reservoirs, sumps and gearboxes in commercial and military fixed wing and rotary aircraft.

The versatile AS-LLE point level sensor can be used with most any liquid, including water, oil, hydraulic fluid, coolants and more. Its titanium (Ti 6AL-4V, per AMS 4928) construction ensures it is rugged, lightweight and corrosion resistant to meet the most demanding aerospace fluid measurement application environments.

Unlike ordinary level sensors that are installed through a tap point in a vessel and protrude both into and out from the vessel, this sensor is designed to be installed within the vessel itself. There are no external Source: FCI Aerospace Source: FCI Aerospace penetration points to leak or that require additional external space to accommodate their installation.

With a no-moving parts thermal sensing technology design, the highly reliable Model AS-LLE sensor has no moving parts to clog, jam or break. It operates based on an excitation current of 75 mA. (on for 30 seconds, off for 120 seconds), which delivers an output signal that corresponds to tank or reservoir level.

The tiny, but mighty, Model AS-LLE sensor’s body is designed to fit and go anywhere with a barrel-shape only 1.36 in (34.54 mm) in length and a 0.625 in (15.87 mm) diameter. The trim and svelte Model AS-LLE sensor weighs a mere 1.6 oz (45 g), making it ideal for both size-constricted and weight-restricted aerospace design environments.

The process connection built into the easy-to-install sensor features an integrated extension panel with a 0.219 in (5.6 mm) hole for attachment to the in-tank mounting bracket. The sensor is potted to protect the electronics, which feature flying leads for simple, straightforward connection.

Designed for challenging aerospace temperature and pressure operating environments, the Model AS-LLE sensor operates over a wide freezing-to-frying wide temperature range of -67° F to 400° F (-55° C to 205° C). It meets high-pressure requirements too, operating at up to 3,000 psig (207 bar [(g)]; proof to 6,000 psig (414 bar [g]).

FCI Aerospace’s engineering team has designed the AS-LLE sensor to meet high reliability and long service life expectations, including a mean time between failure (MTBF) rating of 500,000 hours. It has qualified to the most rigorous standards, including RTCA/DO-160 for fluid compatibility, temperature cycling, vibration and endurance testing. FCI Aerospace quality system approvals include compliance to both ISO9001 and AS9100 standards.

Design engineers use the latest tools in CAD and fluid dynamics modeling, RFI and EMI testing, and temperature test chambers to test and validate both design and production products. The AS-LLE sensors are manufactured to strict materials, manufacturing and quality standards. Qualifications available include MIL-STD-130 Markings, MIL-STD-810 Environmental Testing and MIL-STD-7990 Temperature Transmitter.

Testing of the AS-LLE sensors is performed to rigorous standards in FCI’s fully NIST traceable flow calibration laboratories to ensure instrument accuracy with the customers’ actual fluid and process conditions. The laboratories also meet MIL-STD-45662A and ANSI/NCSL-Z-540 requirements. The company’s advanced technologies also include mechanical design, advanced materials, metallurgy, electronics, communications and more.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement