Industrial Electronics

Flexible drive control of roller conveyors

13 October 2021

Turck is expanding its TBEN-L Ethernet I/O family to include modules for the drive control of roller conveyor modules. The compact TBEN-LL-4RMC controls up to four RollerDrive EC5000 48 motors from Interroll with the special feature that 48 V motors can also be used.

Four digital inputs and four universal digital channels, which can also be used as inputs or outputs, are used for direct integration of trigger signals or other actuators. The flexible TBEN module encapsulates the CAN protocol and enables simple parameterization and control of the roller motors as well as the actual communication. The support of other motor types with a CAN interface is planned with future device versions.

Source: TurckSource: Turck

Parallel to the roller motor control, digital signals can be used and processed directly on the block module by Turck's ARGEE on-board logic. With the multiprotocol Ethernet interface, the device can be connected to controllers with Profinet, Ethernet/IP or Modbus TCP without user intervention.

The robust multiprotocol block module with IP67/IP69K protection is vibration and shock tested. Equipped with a glass-fiber reinforced housing and fully encapsulated module electronics, it is ideally suited for use in demanding logistics and production applications at temperatures ranging from -40° C to 70° C. Power is supplied via L-coded M12 terminals.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement