Semiconductor Equipment

Comprehensive RF analyzer kit offers ‘best of both worlds’

15 September 2021

American radio frequency (RF) solutions provider Bird, based outside of Cleveland, Ohio, has recently released an RF analyzer kit that the company refers to as the “best of both worlds,” a reference to its capacity both for performing RF testing and maintaining RF integrity.

According to Bird, the Master RF Analyzer Kit provides all of the equipment needed for field technicians and engineers performing coaxial cable and antenna systems installation, troubleshooting and maintenance, as well as analysis of system performance.

The Master RF Analyzer Kit is designed both for performing RF testing and maintaining RF integrity. Source: BirdThe Master RF Analyzer Kit is designed both for performing RF testing and maintaining RF integrity. Source: BirdThe kit’s equipment includes Bird’s SiteHawk cable and antenna analyzer and SignalHawk hand-held spectrum analyzer, as well as a wideband power sensor, a calibration combo and an assortment of adapters and cables housed in an organized case.

Highlights of the included equipment include:

Cable and antenna analyzer: SK-6000-TC

  • Wide frequency range (1 MHz to 6 GHz)
  • Features including return loss, cable loss and distance-to-fault (DTF)
  • On-the-go USB communication port for connection to Bird power sensors, storage devices and battery charging
  • Utilizes frequency domain reflectometry (FDR) measurement method to provide reliable health assessment of critical system components and a “heads-up” prior to failure

Spectrum analyzer: SH-60S-TC

  • Wide frequency range (9 kHz to 6 GHz) for real-time spectrum monitoring and analysis of RF circuits
  • Predefined measurements including channel power, adjacent channel power ratio (ACPR), occupied bandwidth (OBW), phase noise, n dB down bandwidth, field strength and FM demodulation
  • Spectrum viewable with trace display, spectrogram display or both
  • High-resolution touch screen

Power sensor: 5017D-AV

  • Frequency range: 100 MHz to 1.3 GHz
  • Power measurement range: average, 500 mW to 500 W; peak 1300 W
  • Impedance: 50 Ohms, nominal
  • Direct measurements of true average power, peak power and duty cycle can be used to calculate other important factors such as voltage standing wave ratio (VSWR), return loss, reflection coefficient, crest factor, average burst power and complementary cumulative distribution function (CCDF)
  • Annual calibration, with no required field calibration

Calibration combo: SK-CAL-MN-C6

  • Frequency: DC to 6 GHz
  • Resistance: 50 Ohms

Termination/load resistor 25-T-MN

  • Power rating: 25 W
  • Frequency: DC to 4 GHz
  • Impedance: 50 Ohms, nominal

Adapter kit: 4240-401

  • Enables assembly of compact 50 Ohm adapters to meet up to 45 different matching requirements.
  • Precision matching and tight mating tolerances for low VSWR.
  • Includes enough couplers to assemble five complete adapters.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement